The RKM 5-293 is an M8 Snap-In Sensor/Actuator Single-Ended Cordset featuring a female, straight connector with 5 pins and B-coding. It operates at a rated voltage of 50 V AC / 60 V DC and supports a maximum current of 4 A. The cordset is constructed with a translucent body and a black PUR cable, consisting of 5 wires with a conductor size of 0.34 mm². This product is designed for robust applications, with an operating temperature range of -40 °C to +90 °C and an IP65 protection rating, making it suitable for environments where dust and water exposure may occur. The cordset has a contact resistance of ,â§ 10 mOhm and an insulation resistance greater than 10^9 Ohm, ensuring reliable electrical performance. It is also compliant with RoHS and features a halogen-free construction. The cordset is available in various lengths, ranging from 2 m to 25 m, allowing flexibility for different installation requirements. The materials used include copper for the contacts and TPU for the molded body, ensuring durability and resistance to environmental factors.
M8 Snap-In Sensor/Actuator Single-Ended Cordset: Female, straight, 5-pin, B-coded, translucent body, 50 V AC / 60 V DC, 4 A; PUR black cable, 5-wires, 0.34 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RKM 5-293 |
| Product Name | M8 Snap-In Sensor/Actuator Single-Ended Cordset: Female, |
| Cable Shielding | No Shielding; Unshielded |