Belden Inc. M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC RKCW 190/13,5

Description
M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC
Datasheet
Description
M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC - RKCW 190/13,5 - Belden Inc.
St. Louis, MO, United States
M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC
RKCW 190/13,5
M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC RKCW 190/13,5
M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC

M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RKCW 190/13,5
Product Name M23 Power Field Attachable Connector: Female, angled, 19-pin, silver housing, 50 V AC / 60 V DC
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to 0.025″ Square Sockets - 4034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details