Hirschmann™, A BELDEN BRAND Contact, Socket, 0.5-1.5Mm2, Crimp; Product Range Hirschmann RBC 162 AG

Description
CONTACT, SOCKET, 0.5-1.5MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Hirschmann NR Series Circular & ST Series RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 0.5-1.5MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Hirschmann NR Series Circular & ST Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 0.5-1.5Mm2, Crimp; Product Range Hirschmann - 67AC4141 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.5-1.5Mm2, Crimp; Product Range Hirschmann
67AC4141
Contact, Socket, 0.5-1.5Mm2, Crimp; Product Range Hirschmann 67AC4141
CONTACT, SOCKET, 0.5-1.5MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Hirschmann NR Series Circular & ST Series RoHS Compliant: Yes

CONTACT, SOCKET, 0.5-1.5MM2, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Contact Plating:Silver Plated Contacts; For Use With:Hirschmann NR Series Circular & ST Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4141
Product Name Contact, Socket, 0.5-1.5Mm2, Crimp; Product Range Hirschmann
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to SMA Female, Adapter - SALE-9246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 2 Hole Panel Mount Right Angle Connector Without Teflon - ET-SFRA-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details