Belden Inc. 0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden RA500P 0021000

Description
0.5" LOW LOSS COAX CABLE, 5AWG, 1000FT; Coaxial Cable Type:0.5" Low Loss Coax; Wire Gauge:5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:
Datasheet
Description
0.5" LOW LOSS COAX CABLE, 5AWG, 1000FT; Coaxial Cable Type:0.5" Low Loss Coax; Wire Gauge:5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden - 66AH9221 - Newark, An Avnet Company
Chicago, IL, United States
0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden
66AH9221
0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden 66AH9221
0.5" LOW LOSS COAX CABLE, 5AWG, 1000FT; Coaxial Cable Type:0.5" Low Loss Coax; Wire Gauge:5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:

0.5" LOW LOSS COAX CABLE, 5AWG, 1000FT; Coaxial Cable Type:0.5" Low Loss Coax; Wire Gauge:5AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH9221
Product Name 0.5 Low Loss Coax Cable, 5Awg, 1000Ft; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 2410331-2 - TE Connectivity
Specs
Application RF
Product Type SMA Jack
Cable Length 0.3281 ft (1 dm)
View Details
2 suppliers