Belden Inc. Fiber Optic Cable; Fibre Type Belden PTZP602 003X

Description
FIBER OPTIC CABLE; Fibre Type:-; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:5.791mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:PVC; Product Range:
Datasheet
Description
FIBER OPTIC CABLE; Fibre Type:-; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:5.791mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:PVC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable; Fibre Type Belden - 83F7422 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable; Fibre Type Belden
83F7422
Fiber Optic Cable; Fibre Type Belden 83F7422
FIBER OPTIC CABLE; Fibre Type:-; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:5.791mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:PVC; Product Range:

FIBER OPTIC CABLE; Fibre Type:-; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:5.791mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; Jacket Material:PVC; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83F7422
Product Name Fiber Optic Cable; Fibre Type Belden
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details