Belden Inc. Cable; Cable Shielding Belden PTZ6002

Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; No. of Max Strands x Strand Size:-; Conductor Material:
Datasheet
Description
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; No. of Max Strands x Strand Size:-; Conductor Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable; Cable Shielding Belden - 24C1300 - Newark, An Avnet Company
Chicago, IL, United States
Cable; Cable Shielding Belden
24C1300
Cable; Cable Shielding Belden 24C1300
Cable; Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; No. of Max Strands x Strand Size:-; Conductor Material:

Cable; Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:-; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24C1300
Product Name Cable; Cable Shielding Belden
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details