The PatchPro 24-Port (48-Fiber) LC OS2 APC iPLM Ready Term/Splice Panel Set is designed for indoor applications and supports intelligent patching systems. It accommodates up to 24 duplex LC ports and includes 48 simplex pigtails and 4 splice cassettes, each capable of holding 12 splices. The panel is constructed from anodized aluminum and steel, ensuring durability, and features a maximum insertion loss of 0.25 dB with a minimum reflectance of -50 dB. This product operates within a temperature range of -10°C to +60°C and is compliant with TIA 568-C.3 and ISO/IEC 11801-1:2017 standards. It is also RoHS compliant, making it suitable for environmentally conscious projects. The panel's dimensions are 482 mm in width, 300 mm in depth, and 44 mm in height, with a weight of 1.5 kg. The packaging is individual, ensuring protection during transport.
PatchPro 24-Port (48-Fiber) LC OS2 APC iPLM Ready Term/Splice Panel Set attached with 48 simplex Pigtails and 4 Splice Cassettes
| Belden Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | PPLATSN |
| Product Name | PatchPro 24-Port (48-Fiber) LC OS2 APC iPLM Ready Term/Splice Panel Set attached with 48 simplex Pigtails and 4 Splice Cassettes |
| Form Factor | Module |