Belden Inc. Connector Type Belden PL56CH

Description
Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, RG59; Contact Material:Brass; Contact Plating:Cadmium Plated Contacts; Frequency Max:- RoHS Compliant: Yes
Description
Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, RG59; Contact Material:Brass; Contact Plating:Cadmium Plated Contacts; Frequency Max:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Type Belden, part number 07C1165, is a straight plug coaxial connector designed for use with RG6 and RG59 cables. It features a crimp termination method and operates at an impedance of 75 ohms. The connector body is made of brass with cadmium plating for enhanced durability and corrosion resistance. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable connections in cable television and broadband communications.

Datasheet Summary
Powered by GS/AI

The Connector Type Belden, part number 07C1165, is a straight plug coaxial connector designed for use with RG6 and RG59 cables. It features a crimp termination method and operates at an impedance of 75 ohms. The connector body is made of brass with cadmium plating for enhanced durability and corrosion resistance. This product is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable connections in cable television and broadband communications.

Suppliers

Company
Product
Description
Supplier Links
Connector Type Belden - 07C1165 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Belden
07C1165
Connector Type Belden 07C1165
Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, RG59; Contact Material:Brass; Contact Plating:Cadmium Plated Contacts; Frequency Max:- RoHS Compliant: Yes

Connector Type:F Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG6, RG59; Contact Material:Brass; Contact Plating:Cadmium Plated Contacts; Frequency Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 07C1165
Product Name Connector Type Belden
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1243270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
2 suppliers
Coaxial Adapters - U237A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details