Belden Inc. Accessory, Cable Gland, 12 mm to 15 mm N6R-42

Description
NR Circular Connector, Accessory, Cable Gland, 12 mm to 15 mm
Datasheet
Description
NR Circular Connector, Accessory, Cable Gland, 12 mm to 15 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accessory, Cable Gland, 12 mm to 15 mm - N6R-42 - Belden Inc.
St. Louis, MO, United States
Accessory, Cable Gland, 12 mm to 15 mm
N6R-42
Accessory, Cable Gland, 12 mm to 15 mm N6R-42
NR Circular Connector, Accessory, Cable Gland, 12 mm to 15 mm

NR Circular Connector, Accessory, Cable Gland, 12 mm to 15 mm

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number N6R-42
Product Name Accessory, Cable Gland, 12 mm to 15 mm
Rated Temperature -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Low Outgassing Cable Assembly - 6017A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,Teflon™ jacket,white,rugged
View Details
Motor cable - NEBM-S1W15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers