Belden Inc. Accessory, Cable Gland, 6 mm to 12 mm N6R-41

Description
NR Circular Connector, Accessory, Cable Gland, 6 mm to 12 mm
Datasheet
Description
NR Circular Connector, Accessory, Cable Gland, 6 mm to 12 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accessory, Cable Gland, 6 mm to 12 mm - N6R-41 - Belden Inc.
St. Louis, MO, United States
Accessory, Cable Gland, 6 mm to 12 mm
N6R-41
Accessory, Cable Gland, 6 mm to 12 mm N6R-41
NR Circular Connector, Accessory, Cable Gland, 6 mm to 12 mm

NR Circular Connector, Accessory, Cable Gland, 6 mm to 12 mm

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number N6R-41
Product Name Accessory, Cable Gland, 6 mm to 12 mm
Rated Temperature -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details