Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann N 6 R EM

Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann - 67AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann
67AC4080
Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann 67AC4080
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4080
Product Name Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Multiple Deck Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details