Hirschmann™, A BELDEN BRAND Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann N 6 R EF

Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann - 67AC4079 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann
67AC4079
Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann 67AC4079
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:NR Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC4079
Product Name Circular Connector, Plug, 6Pos, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2318 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers