Belden Inc. Coax Cable, 100M, Rg58, Black; Coaxial Cable Type Belden MRG5801.10100

Description
COAX CABLE, 100M, RG58, BLACK; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE; External Diameter:4.95mm RoHS Compliant: Yes
Datasheet
Description
COAX CABLE, 100M, RG58, BLACK; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE; External Diameter:4.95mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable, 100M, Rg58, Black; Coaxial Cable Type Belden - 58M9381 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, 100M, Rg58, Black; Coaxial Cable Type Belden
58M9381
Coax Cable, 100M, Rg58, Black; Coaxial Cable Type Belden 58M9381
COAX CABLE, 100M, RG58, BLACK; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE; External Diameter:4.95mm RoHS Compliant: Yes

COAX CABLE, 100M, RG58, BLACK; Coaxial Cable Type:RG58; Wire Gauge:-; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PE; External Diameter:4.95mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 58M9381
Product Name Coax Cable, 100M, Rg58, Black; Coaxial Cable Type Belden
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP6-25P-20-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
3 suppliers
System cable - 706-2500/306-1000 - WAGO
Specs
Application Instrumentation and Control
View Details
Stacking Double Banana Plug to XL1 Mini-Hooks, Twisted Pair Test Cable - 3051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details