The RG179/U coaxial cable, part number 60R4557, is designed for communication applications and adheres to the MIL-C-17 standard. It features a silver-plated copper-clad steel inner conductor, solid polyethylene dielectric, tinned copper braid, and a PVC sheath compliant with European Standard HD 624. The cable has a characteristic impedance of 75 ohms with a regularity of impedance greater than 40 dB. Electrical specifications include a DC resistance of the inner conductor at ,â§ 802 Ohm/km, a capacitance of 67 pF/m ± 3 pF/m, and a nominal velocity of propagation of 66%. The cable is rated for a DC voltage of 2.0 kV and an RMS voltage of 1.0 kV. Attenuation rates are 8 dB/100m at 10 MHz, 27 dB/100m at 100 MHz, and 88 dB/100m at 1000 MHz. The cable operates within a temperature range of -25°C to +70°C, with a minimum installation temperature of -5°C. It weighs 11.5 g/m and is RoHS compliant, indicating it meets environmental regulations. This cable is suitable for applications requiring reliable signal transmission over moderate distances.
CABLE, COAXIAL, RG179/U, 75 OHM, 50FT, BLACK; Coaxial Cable Type:RG179; Wire Gauge:-; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 60R4557 |
| Product Name | Cable, Coaxial, Rg179/u, 75 Ohm, 50Ft, Black; Coaxial Cable Type Belden |
| Cable Type | Coaxial |