Hirschmann™, A BELDEN BRAND Rectangular Connector, Position; No. Of Contacts Hirschmann MESAP 43650

Description
RECTANGULAR CONNECTOR, POSITION; No. of Contacts:-; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, POSITION; No. of Contacts:-; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Position; No. Of Contacts Hirschmann - 24M4788 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Position; No. Of Contacts Hirschmann
24M4788
Rectangular Connector, Position; No. Of Contacts Hirschmann 24M4788
RECTANGULAR CONNECTOR, POSITION; No. of Contacts:-; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR CONNECTOR, POSITION; No. of Contacts:-; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:-; Contact Material:-; Contact Plating:-; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4788
Product Name Rectangular Connector, Position; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
E-Z-Flex Kit, Banana Socket - 9099-0316 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
View Details