Belden Inc. MediaFlex 2-Gang Adapter Box MEDIAFLEX DG ADAPTER BOX

Description
MediaFlex Surface Adapter Box, Double Gang, Available in several colors.
Description
MediaFlex Surface Adapter Box, Double Gang, Available in several colors.
Datasheet
Datasheet Summary
Powered by GS/AI

The MediaFlex 2-Gang Adapter Box is designed for compatibility with various modules suitable for use with Belden IBDN Systems, including 10GX, 4800, 3600, 2400, 1200, Fiber, and Coax. It features a flush front connection and is constructed from UL94V-0 rated plastic, ensuring durability and safety. The adapter box has dimensions of 4.62 inches in height, 5.3 inches in width, and 1.75 inches in depth. It is suitable for indoor use and operates within a temperature range of -10 to 60¬8C, with a storage range of -40 to 70¬8C. The product is available in multiple colors, including Almond, Black, Gray, and White. Each unit is individually shrink-wrapped and includes adhesive foam tape and an installation guide. The adapter box complies with RoHS directives and is listed under ACA and Bi-national standards.

Datasheet Summary
Powered by GS/AI

The MediaFlex 2-Gang Adapter Box is designed for compatibility with various modules suitable for use with Belden IBDN Systems, including 10GX, 4800, 3600, 2400, 1200, Fiber, and Coax. It features a flush front connection and is constructed from UL94V-0 rated plastic, ensuring durability and safety. The adapter box has dimensions of 4.62 inches in height, 5.3 inches in width, and 1.75 inches in depth. It is suitable for indoor use and operates within a temperature range of -10 to 60¬8C, with a storage range of -40 to 70¬8C. The product is available in multiple colors, including Almond, Black, Gray, and White. Each unit is individually shrink-wrapped and includes adhesive foam tape and an installation guide. The adapter box complies with RoHS directives and is listed under ACA and Bi-national standards.

Suppliers

Company
Product
Description
Supplier Links
MediaFlex 2-Gang Adapter Box - MEDIAFLEX DG ADAPTER BOX - Belden Inc.
St. Louis, MO, United States
MediaFlex 2-Gang Adapter Box
MEDIAFLEX DG ADAPTER BOX
MediaFlex 2-Gang Adapter Box MEDIAFLEX DG ADAPTER BOX
MediaFlex Surface Adapter Box, Double Gang, Available in several colors.

MediaFlex Surface Adapter Box, Double Gang, Available in several colors.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number MEDIAFLEX DG ADAPTER BOX
Product Name MediaFlex 2-Gang Adapter Box
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 384266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details