Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Plug, 6Pos, Pe; No. Of Contacts Hirschmann MAWI 6100

Description
DIN AUDIO/VIDEO CONN, PLUG, 6POS, PE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 6POS, PE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 6Pos, Pe; No. Of Contacts Hirschmann - 67AC3874 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 6Pos, Pe; No. Of Contacts Hirschmann
67AC3874
Din Audio/video Conn, Plug, 6Pos, Pe; No. Of Contacts Hirschmann 67AC3874
DIN AUDIO/VIDEO CONN, PLUG, 6POS, PE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 6POS, PE; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3874
Product Name Din Audio/video Conn, Plug, 6Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Paladin ® - 131-8314-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details