Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Plug, 3Pos, Pe; No. Of Contacts Hirschmann MAWI 30 B

Description
DIN AUDIO/VIDEO CONN, PLUG, 3POS, PE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 3POS, PE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 3Pos, Pe; No. Of Contacts Hirschmann - 67AC3871 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 3Pos, Pe; No. Of Contacts Hirschmann
67AC3871
Din Audio/video Conn, Plug, 3Pos, Pe; No. Of Contacts Hirschmann 67AC3871
DIN AUDIO/VIDEO CONN, PLUG, 3POS, PE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 3POS, PE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3871
Product Name Din Audio/video Conn, Plug, 3Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products