Hirschmann™, A BELDEN BRAND Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann MAS 8100 S

Description
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann - 06WX5834 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann
06WX5834
Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann 06WX5834
CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 8 POSITION; No. of Contacts:8Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5834
Product Name Connector, Din, Plug, 8 Position; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-840-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details