Hirschmann™, A BELDEN BRAND Connector, Din, Plug, 6 Position; No. Of Contacts Hirschmann MAS 6100

Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 6 Position; No. Of Contacts Hirschmann - 06WX5832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Hirschmann
06WX5832
Connector, Din, Plug, 6 Position; No. Of Contacts Hirschmann 06WX5832
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5832
Product Name Connector, Din, Plug, 6 Position; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products