Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Plug, 5Pos, Pe; No. Of Contacts Hirschmann MAS 50 S SCHWARZ/BLACK

Description
DIN AUDIO/VIDEO CONN, PLUG, 5POS, PE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, PLUG, 5POS, PE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Plug, 5Pos, Pe; No. Of Contacts Hirschmann - 67AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Plug, 5Pos, Pe; No. Of Contacts Hirschmann
67AC3867
Din Audio/video Conn, Plug, 5Pos, Pe; No. Of Contacts Hirschmann 67AC3867
DIN AUDIO/VIDEO CONN, PLUG, 5POS, PE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, PLUG, 5POS, PE; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3867
Product Name Din Audio/video Conn, Plug, 5Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details