Hirschmann™, A BELDEN BRAND Connector, Din, Plug, 3 Position; No. Of Contacts Hirschmann MAS 30

Description
CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Description
CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 3 Position; No. Of Contacts Hirschmann - 67C7906 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 3 Position; No. Of Contacts Hirschmann
67C7906
Connector, Din, Plug, 3 Position; No. Of Contacts Hirschmann 67C7906
CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7906
Product Name Connector, Din, Plug, 3 Position; No. Of Contacts Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details