Hirschmann™, A BELDEN BRAND Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann MAK 8100 S

Description
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann - 06WX5823 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann
06WX5823
Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann 06WX5823
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5823
Product Name Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 035220-000 - TE Connectivity
Specs
Mounting Compression
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details