Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann MAK 80 SN

Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann - 67AC3865 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann
67AC3865
Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann 67AC3865
DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3865
Product Name Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Housings - 2243-1321G8-BK-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5C-4822-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers