Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann MAK 80 S

Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann - 67AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann
67AC3864
Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann 67AC3864
DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 8POS, PE; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3864
Product Name Din Audio/video Conn, Jack, 8Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details