Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 8Pos, Steel; No. Of Contacts Hirschmann MAB 8 SN

Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, STEEL; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 8POS, STEEL; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 8Pos, Steel; No. Of Contacts Hirschmann - 67AC3860 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 8Pos, Steel; No. Of Contacts Hirschmann
67AC3860
Din Audio/video Conn, Jack, 8Pos, Steel; No. Of Contacts Hirschmann 67AC3860
DIN AUDIO/VIDEO CONN, JACK, 8POS, STEEL; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 8POS, STEEL; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3860
Product Name Din Audio/video Conn, Jack, 8Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details