Hirschmann™, A BELDEN BRAND Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann MAB 8 SH

Description
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann - 67C7888 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann
67C7888
Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann 67C7888
CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

CONNECTOR, DIN, RECEPTACLE, 8 POSITION; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67C7888
Product Name Connector, Din, Receptacle, 8 Position; No. Of Contacts Hirschmann
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details