Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 7Pos, Steel; No. Of Contacts Hirschmann MAB 7 S

Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, STEEL; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Description
DIN AUDIO/VIDEO CONN, JACK, 7POS, STEEL; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 7Pos, Steel; No. Of Contacts Hirschmann - 67AC3857 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 7Pos, Steel; No. Of Contacts Hirschmann
67AC3857
Din Audio/video Conn, Jack, 7Pos, Steel; No. Of Contacts Hirschmann 67AC3857
DIN AUDIO/VIDEO CONN, JACK, 7POS, STEEL; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 7POS, STEEL; No. of Contacts:7Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3857
Product Name Din Audio/video Conn, Jack, 7Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details