Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 6Pos, Steel; No. Of Contacts Hirschmann MAB 6

Description
DIN AUDIO/VIDEO CONN, JACK, 6POS, STEEL; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Description
DIN AUDIO/VIDEO CONN, JACK, 6POS, STEEL; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 6Pos, Steel; No. Of Contacts Hirschmann - 67AC3855 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 6Pos, Steel; No. Of Contacts Hirschmann
67AC3855
Din Audio/video Conn, Jack, 6Pos, Steel; No. Of Contacts Hirschmann 67AC3855
DIN AUDIO/VIDEO CONN, JACK, 6POS, STEEL; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 6POS, STEEL; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3855
Product Name Din Audio/video Conn, Jack, 6Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers