Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann MAB 5100 S

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann - 67AC3854 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann
67AC3854
Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann 67AC3854
DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, PE; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:PE (Polyethylene) Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3854
Product Name Din Audio/video Conn, Jack, 5Pos, Pe; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-016 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Plug - SEA-GS-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details