CIRCULAR CONNECTOR, RECEPTACLE, 5 WAY, PANEL; Product Range:MAB Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 06WX5813 |
| Product Name | Circular Connector, Receptacle, 5 Way, Panel; Product Range Hirschmann |
| Connector Type | Circular / Cylindrical Connectors |