Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann MAB 5 SV

Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann - 67AC3852 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann
67AC3852
Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann 67AC3852
DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 5POS, STEEL; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3852
Product Name Din Audio/video Conn, Jack, 5Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - K230D6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details