Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 4Pos, Steel; No. Of Contacts Hirschmann MAB 4

Description
DIN AUDIO/VIDEO CONN, JACK, 4POS, STEEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 4POS, STEEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 4Pos, Steel; No. Of Contacts Hirschmann - 67AC3849 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 4Pos, Steel; No. Of Contacts Hirschmann
67AC3849
Din Audio/video Conn, Jack, 4Pos, Steel; No. Of Contacts Hirschmann 67AC3849
DIN AUDIO/VIDEO CONN, JACK, 4POS, STEEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 4POS, STEEL; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3849
Product Name Din Audio/video Conn, Jack, 4Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-3418-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details