Hirschmann™, A BELDEN BRAND Din Audio/video Conn, Jack, 3Pos, Steel; No. Of Contacts Hirschmann MAB 3 S

Description
DIN AUDIO/VIDEO CONN, JACK, 3POS, STEEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet
Description
DIN AUDIO/VIDEO CONN, JACK, 3POS, STEEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio/video Conn, Jack, 3Pos, Steel; No. Of Contacts Hirschmann - 67AC3848 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio/video Conn, Jack, 3Pos, Steel; No. Of Contacts Hirschmann
67AC3848
Din Audio/video Conn, Jack, 3Pos, Steel; No. Of Contacts Hirschmann 67AC3848
DIN AUDIO/VIDEO CONN, JACK, 3POS, STEEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

DIN AUDIO/VIDEO CONN, JACK, 3POS, STEEL; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Termination:Solder; Contact Plating:Tin Plated Contacts; Connector Body Material:Steel Body; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3848
Product Name Din Audio/video Conn, Jack, 3Pos, Steel; No. Of Contacts Hirschmann
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers