The Multimode Fiber Optic Cable 6Fiber, part number 28M8293, features a fiber type of 62.5/125/900 micron with a total of six fibers. The core diameter is 62.5 microns with a maximum non-circularity of 5%, while the clad diameter is 125 microns with a maximum non-circularity of 1%. The primary coating is made of acrylate, and the secondary coating is an engineering thermoplastic. The outer jacket is constructed from PVC and is colored orange. This cable is designed for indoor use and complies with NEC/(UL) OFNR and CEC/C(UL) OFN specifications. It has a storage temperature range of -40°C to +80°C and an operating temperature range of -20°C to +70°C. The cable has a minimum bend radius of 3.300 inches for installation and 2.200 inches for long-term applications. It can withstand a maximum installation load of 270 lbs and a long-term load of 69 lbs. Optically, the cable exhibits a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm, with a minimum bandwidth of 200 MHz*km at 850 nm and 500 MHz*km at 1300 nm. It supports Gigabit Ethernet lengths of up to 300 meters at 850 nm and 550 meters at 1300 nm. The cable is suitable for backbone and horizontal applications, providing flexibility for various in-building installations.
MULTIMODE FIBER OPTIC CABLE 6FIBER; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:6Fibres; External Diameter:5.588mm; Reel Length (Imperial):481ft; Reel Length (Metric):146.6m; Jacket Color:Orange RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 28M8293 |
| Product Name | Multimode Fiber Optic Cable 6Fiber; Fibre Type Belden |
| Product Type | Fibre Channel |