Belden Inc. Cable, Fiber Optic, Multimode , 2Fiber, Orange; Fibre Type Belden M9B005

Description
CABLE, FIBER OPTIC, MULTIMODE , 2FIBER, ORANGE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:6.604mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange RoHS Compliant: Yes
Datasheet
Description
CABLE, FIBER OPTIC, MULTIMODE , 2FIBER, ORANGE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:6.604mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Fiber Optic, Multimode , 2Fiber, Orange; Fibre Type Belden - 53K8500 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Fiber Optic, Multimode , 2Fiber, Orange; Fibre Type Belden
53K8500
Cable, Fiber Optic, Multimode , 2Fiber, Orange; Fibre Type Belden 53K8500
CABLE, FIBER OPTIC, MULTIMODE , 2FIBER, ORANGE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:6.604mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange RoHS Compliant: Yes

CABLE, FIBER OPTIC, MULTIMODE , 2FIBER, ORANGE; Fibre Type:Multimode; Fibre Diameter:62.5µm / 125µm; No. of Fibers:2Fibres; External Diameter:6.604mm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 53K8500
Product Name Cable, Fiber Optic, Multimode , 2Fiber, Orange; Fibre Type Belden
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details