Belden Inc. Lacing Panel 44U Xme/xmer Belden LP44

Description
LACING PANEL 44U XME/XMER
Description
LACING PANEL 44U XME/XMER

Suppliers

Company
Product
Description
Supplier Links
Lacing Panel 44U Xme/xmer Belden - 74R0742 - Newark, An Avnet Company
Chicago, IL, United States
Lacing Panel 44U Xme/xmer Belden
74R0742
Lacing Panel 44U Xme/xmer Belden 74R0742
LACING PANEL 44U XME/XMER

LACING PANEL 44U XME/XMER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R0742
Product Name Lacing Panel 44U Xme/xmer Belden
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details