Belden Inc. Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden IEA002 0101000

Description
SHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:
Description
SHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden - 66AH9218 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
66AH9218
Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 66AH9218
SHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:

SHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66AH9218
Product Name Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-1M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Stability Cables - SF-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details