Belden Inc. Multiple Conductor Cables IEA001 0101000

Description
INDUSTRIAL ETHERNET CAT6A UTP
Request a Quote Datasheet
Description
INDUSTRIAL ETHERNET CAT6A UTP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 135-IEA0010101000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-IEA0010101000-ND
Multiple Conductor Cables 135-IEA0010101000-ND
INDUSTRIAL ETHERNET CAT6A UTP

INDUSTRIAL ETHERNET CAT6A UTP

Buy Now Datasheet
Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden - 66AH9217 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
66AH9217
Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden 66AH9217
SHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:

SHLD NTWRK CABLE, 4PAIR, 23AWG, 1000FT; Cable Shielding:Shielded; LAN Category:Cat6a; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Pairs:4 Pair; Jacket Color:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 135-IEA0010101000-ND 66AH9217
Product Name Multiple Conductor Cables Shld Ntwrk Cable, 4Pair, 23Awg, 1000Ft; Cable Shielding Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyolefin (PO)
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534019 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details