Belden Inc. Splitter 2 Way Belden HIP-2H

Description
SPLITTER 2 WAY
Description
SPLITTER 2 WAY

Suppliers

Company
Product
Description
Supplier Links
Splitter 2 Way Belden - 52T1515 - Newark, An Avnet Company
Chicago, IL, United States
Splitter 2 Way Belden
52T1515
Splitter 2 Way Belden 52T1515
SPLITTER 2 WAY

SPLITTER 2 WAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T1515
Product Name Splitter 2 Way Belden
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details