Belden Inc. Outdoor Wind Tower tight buffered OFC: GLASS YARNS (impr. rodent protection) PE jacket 12f MM OM1. GWRT112

Description
Outdoor Wind Tower tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyethylene outer jacket. 12 fibers MM OM1.
Description
Outdoor Wind Tower tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyethylene outer jacket. 12 fibers MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GWRT112 is an outdoor wind tower tight buffered optical fiber cable featuring 12 fibers of multimode OM1 type. It incorporates glass yarns for strength and has an improved rodent protection design, encased in a polyethylene outer jacket. This cable is suitable for both indoor and outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a minimum bend radius of 89.6 mm for installation and 44.8 mm for long-term operation. It can withstand a maximum tensile strength of 1260 N during installation and has a crush resistance of 5 kN/m short-term and 3 kN/m long-term. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is compliant with various standards, including IEC and RoHS, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GWRT112 is an outdoor wind tower tight buffered optical fiber cable featuring 12 fibers of multimode OM1 type. It incorporates glass yarns for strength and has an improved rodent protection design, encased in a polyethylene outer jacket. This cable is suitable for both indoor and outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. The cable has a minimum bend radius of 89.6 mm for installation and 44.8 mm for long-term operation. It can withstand a maximum tensile strength of 1260 N during installation and has a crush resistance of 5 kN/m short-term and 3 kN/m long-term. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is compliant with various standards, including IEC and RoHS, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wind Tower tight buffered OFC: GLASS YARNS (impr. rodent protection) PE jacket 12f MM OM1. - GWRT112 - Belden Inc.
St. Louis, MO, United States
Outdoor Wind Tower tight buffered OFC: GLASS YARNS (impr. rodent protection) PE jacket 12f MM OM1.
GWRT112
Outdoor Wind Tower tight buffered OFC: GLASS YARNS (impr. rodent protection) PE jacket 12f MM OM1. GWRT112
Outdoor Wind Tower tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyethylene outer jacket. 12 fibers MM OM1.

Outdoor Wind Tower tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyethylene outer jacket. 12 fibers MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GWRT112
Product Name Outdoor Wind Tower tight buffered OFC: GLASS YARNS (impr. rodent protection) PE jacket 12f MM OM1.
Cable Weight 0.1875 lbs/ft (0.2790 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, FC. - F-MBE-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details