The GVMTC24 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains 24 multimode OM5 fibers and complies with CPR Euroclass Dca standards, indicating a low fire hazard. The cable is not longitudinally watertight but includes waterblocking glass yarns for added protection. It supports various structured wiring systems, including industrial and telecom networks, and is compatible with applications such as FDDI, Gigabit Ethernet, and ATM. The maximum attenuation is specified at 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 166 mm for short-term installation and a tensile strength of 2000 N for short-term installation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different environments. The cable is compliant with various standards, including IEC and ISO/IEC, ensuring reliability and safety in its intended applications.
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM5. CPR Euroclass Dca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GVMTC24 |
| Product Name | Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f MM OM5. CPR Dca. |
| Cable Weight | 0.0952 lbs/ft (0.1417 g/mm) |