Belden Inc. Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f MM OM2. CPR Cca. GVMTC224

Description
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM2. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM2. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GVMTC224 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket and contains 24 multimode OM2 fibers. The cable is classified under CPR Euroclass Cca, indicating its suitability for various structured wiring systems, including industrial and telecom networks. This cable is not watertight and is not suitable for blown installation. It supports a range of computer network applications, such as FDDI, Gigabit Ethernet, and ATM. The maximum attenuation is 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable has a minimum bend radius of 166 mm for short-term installation and 83 mm for long-term operation, with a maximum tensile strength of 650 N during installation. The operating temperature range is from -30 ¬8C to +55 ¬8C, making it versatile for various environmental conditions. The cable is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GVMTC224 is a universal tight buffered distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket and contains 24 multimode OM2 fibers. The cable is classified under CPR Euroclass Cca, indicating its suitability for various structured wiring systems, including industrial and telecom networks. This cable is not watertight and is not suitable for blown installation. It supports a range of computer network applications, such as FDDI, Gigabit Ethernet, and ATM. The maximum attenuation is 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable has a minimum bend radius of 166 mm for short-term installation and 83 mm for long-term operation, with a maximum tensile strength of 650 N during installation. The operating temperature range is from -30 ¬8C to +55 ¬8C, making it versatile for various environmental conditions. The cable is compliant with several standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f MM OM2. CPR Cca. - GVMTC224 - Belden Inc.
St. Louis, MO, United States
Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f MM OM2. CPR Cca.
GVMTC224
Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f MM OM2. CPR Cca. GVMTC224
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM2. CPR Euroclass Cca.

Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers MM OM2. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GVMTC224
Product Name Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f MM OM2. CPR Cca.
Cable Weight 0.0952 lbs/ft (0.1417 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 3 m, FC/UPC - F-SM-300-SC-C-3FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details