The GVMTA24 is a universal tight buffered optical fiber distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket and contains 24 fibers compliant with SM OS2 standards, specifically G.652.D and G.657.A1. The cable is classified under CPR Euroclass Dca, indicating its fire performance characteristics. This cable is suitable for structured wiring systems in various environments, including industrial, telecom, and broadcast networks. It supports a range of computer network applications such as FDDI, Gigabit Ethernet, and ATM. However, it is not suitable for blown installation. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It has a minimum bend radius of 166 mm for installation and 83 mm for operation, with a maximum tensile strength of 2000 N during installation and 670 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various conditions. Overall, the GVMTA24 is a robust option for engineers seeking a reliable fiber optic cable for diverse applications.
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 24 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GVMTA24 |
| Product Name | Universal (not long. watertight)tight buffered distribution cable LSZH jacket 24f SM OS2 G.652.D & G.657.A1. CPR Dca. |
| Cable Weight | 0.0952 lbs/ft (0.1417 g/mm) |