Belden Inc. Universal (not long. watertight)tight buffered distribution cable LSZH jacket 6f MM OM1. CPR Dca. GVMT106

Description
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM1. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM1. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GVMT106 is a universal tight buffered optical fiber distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains 6 multimode OM1 fibers, compliant with CPR Euroclass Dca standards, indicating a moderate level of fire performance. The cable is not longitudinally watertight, but it does incorporate waterblocking glass yarns for added protection against moisture. It supports a variety of structured wiring systems, including industrial and telecom networks, and is compatible with applications such as FDDI, Gigabit Ethernet, and ATM. In terms of mechanical specifications, the cable has a minimum bend radius of 102 mm for short-term installation and 51 mm for long-term operation. It can withstand a maximum tensile strength of 900 N during installation and 300 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. Overall, the GVMT106 is a versatile option for engineers seeking a reliable fiber optic cable for various networking applications.

Datasheet Summary
Powered by GS/AI

The GVMT106 is a universal tight buffered optical fiber distribution cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, making it suitable for environments where fire safety is a concern. This cable contains 6 multimode OM1 fibers, compliant with CPR Euroclass Dca standards, indicating a moderate level of fire performance. The cable is not longitudinally watertight, but it does incorporate waterblocking glass yarns for added protection against moisture. It supports a variety of structured wiring systems, including industrial and telecom networks, and is compatible with applications such as FDDI, Gigabit Ethernet, and ATM. In terms of mechanical specifications, the cable has a minimum bend radius of 102 mm for short-term installation and 51 mm for long-term operation. It can withstand a maximum tensile strength of 900 N during installation and 300 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. Overall, the GVMT106 is a versatile option for engineers seeking a reliable fiber optic cable for various networking applications.

Suppliers

Company
Product
Description
Supplier Links
Universal (not long. watertight)tight buffered distribution cable LSZH jacket 6f MM OM1. CPR Dca. - GVMT106 - Belden Inc.
St. Louis, MO, United States
Universal (not long. watertight)tight buffered distribution cable LSZH jacket 6f MM OM1. CPR Dca.
GVMT106
Universal (not long. watertight)tight buffered distribution cable LSZH jacket 6f MM OM1. CPR Dca. GVMT106
Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM1. CPR Euroclass Dca.

Universal (Indoor/Outdoor) dry core (not longitudinal watertight) tight buffered optical fiber distribution cable with Low Smoke Zero Halogen outer jacket. 6 fibers MM OM1. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GVMT106
Product Name Universal (not long. watertight)tight buffered distribution cable LSZH jacket 6f MM OM1. CPR Dca.
Cable Weight 0.0327 lbs/ft (0.0487 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details