Belden Inc. Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.652.D & G.657.A1. CPR Eca. GUXWA06

Description
Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXWA06 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features six single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, ensuring compatibility with various network applications including FDDI, Gigabit Ethernet, and ATM. The cable is constructed with steel wire armoring and glass yarns for enhanced strength and improved rodent protection, making it suitable for harsh environments. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emissions in case of fire. The cable has a double jacket construction and is water-tight, providing additional protection against environmental factors. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, ensuring efficient signal transmission. Mechanical specifications include a minimum bend radius of 222 mm for installation and 166.5 mm for operation, with a maximum tensile strength of 2460 N during installation and 820 N during operation. The cable operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. It meets various international standards, including IEC and ISO/IEC compliance, and is classified under CPR Euroclass Eca for fire safety.

Datasheet Summary
Powered by GS/AI

The GUXWA06 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features six single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, ensuring compatibility with various network applications including FDDI, Gigabit Ethernet, and ATM. The cable is constructed with steel wire armoring and glass yarns for enhanced strength and improved rodent protection, making it suitable for harsh environments. The outer jacket is made from Low Smoke Zero Halogen (LSZH) material, which is flame retardant and minimizes smoke emissions in case of fire. The cable has a double jacket construction and is water-tight, providing additional protection against environmental factors. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm, ensuring efficient signal transmission. Mechanical specifications include a minimum bend radius of 222 mm for installation and 166.5 mm for operation, with a maximum tensile strength of 2460 N during installation and 820 N during operation. The cable operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. It meets various international standards, including IEC and ISO/IEC compliance, and is classified under CPR Euroclass Eca for fire safety.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.652.D & G.657.A1. CPR Eca. - GUXWA06 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.652.D & G.657.A1. CPR Eca.
GUXWA06
Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.652.D & G.657.A1. CPR Eca. GUXWA06
Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXWA06
Product Name Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.652.D & G.657.A1. CPR Eca.
Cable Weight 0.3661 lbs/ft (0.5448 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC - F-SM8-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details