Belden Inc. Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 2f SM OS2 G.652.D & G.657.A1. GUXWA02

Description
Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.652.D & G.657.A1.
Description
Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXWA02 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features a steel wire armoring (SWA) for enhanced durability and rodent protection, along with a Low Smoke Zero Halogen (LSZH) outer jacket. This cable contains two single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, making it suitable for various structured wiring systems, including industrial and telecom networks. The cable is constructed with a water-tight core and waterblocking glass yarns, ensuring reliable performance in diverse environmental conditions. It has a minimum bend radius of 216 mm for installation and 162 mm for operation, with a maximum tensile strength of 2340 N during installation and 780 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, accommodating a wide range of installation environments. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is compliant with various international standards, including IEC and ISO/IEC, and is rated for UV protection. This product is suitable for applications requiring robust performance and safety in both indoor and outdoor settings.

Datasheet Summary
Powered by GS/AI

The GUXWA02 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features a steel wire armoring (SWA) for enhanced durability and rodent protection, along with a Low Smoke Zero Halogen (LSZH) outer jacket. This cable contains two single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1, making it suitable for various structured wiring systems, including industrial and telecom networks. The cable is constructed with a water-tight core and waterblocking glass yarns, ensuring reliable performance in diverse environmental conditions. It has a minimum bend radius of 216 mm for installation and 162 mm for operation, with a maximum tensile strength of 2340 N during installation and 780 N during operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, accommodating a wide range of installation environments. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is compliant with various international standards, including IEC and ISO/IEC, and is rated for UV protection. This product is suitable for applications requiring robust performance and safety in both indoor and outdoor settings.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 2f SM OS2 G.652.D & G.657.A1. - GUXWA02 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 2f SM OS2 G.652.D & G.657.A1.
GUXWA02
Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 2f SM OS2 G.652.D & G.657.A1. GUXWA02
Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.652.D & G.657.A1.

Universal (Indoor/Outdoor) tight buffered with Steel Wire Armouring optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXWA02
Product Name Universal tight buffered fiber + SWA OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 2f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.3527 lbs/ft (0.5249 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 633-780 nm, 0.10-0.14 NA - F-SV - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1000 to 0.1400
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details