Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM4. CPR Dca. GUXTE16

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM4. CPR Euroclass Dca.
Datasheet
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM4. CPR Euroclass Dca.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM4. CPR Dca. - GUXTE16 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM4. CPR Dca.
GUXTE16
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM4. CPR Dca. GUXTE16
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM4. CPR Euroclass Dca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 16 fibers MM OM4. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXTE16
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 16f MM OM4. CPR Dca.
Cable Weight 0.1369 lbs/ft (0.2037 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details