Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM3. CPR Dca. GUXTD12

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM3. CPR Euroclass Dca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM3. CPR Euroclass Dca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXTD12 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which provides flame retardant properties and minimizes smoke emissions in case of fire. The cable contains 12 multimode OM3 fibers, making it suitable for high-speed data transmission in structured wiring systems, including industrial, telecom, and broadcast networks. This cable is constructed with glass yarns for added strength and improved rodent protection. It is rated Euroclass Dca for fire safety and is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. The GUXTD12 is water-tight and features a minimum bend radius of 188 mm for installation and 94 mm for long-term operation. It can withstand a maximum tensile strength of 2200 N during installation and 730 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The GUXTD12 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features a Low Smoke Zero Halogen (LSZH) outer jacket, which provides flame retardant properties and minimizes smoke emissions in case of fire. The cable contains 12 multimode OM3 fibers, making it suitable for high-speed data transmission in structured wiring systems, including industrial, telecom, and broadcast networks. This cable is constructed with glass yarns for added strength and improved rodent protection. It is rated Euroclass Dca for fire safety and is compliant with various international standards, including IEC 60794 and ISO/IEC 11801-1. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm, ensuring efficient signal transmission. The GUXTD12 is water-tight and features a minimum bend radius of 188 mm for installation and 94 mm for long-term operation. It can withstand a maximum tensile strength of 2200 N during installation and 730 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM3. CPR Dca. - GUXTD12 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM3. CPR Dca.
GUXTD12
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM3. CPR Dca. GUXTD12
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM3. CPR Euroclass Dca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 12 fibers MM OM3. CPR Euroclass Dca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXTD12
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 12f MM OM3. CPR Dca.
Cable Weight 0.1131 lbs/ft (0.1683 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-C-M4-2-R15 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers