Belden Inc. Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.657.B3. CPR Cca. GUXTCI06

Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.B3. CPR Euroclass Cca.
Description
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.B3. CPR Euroclass Cca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GUXTCI06 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features six single-mode fibers compliant with G.657.B3 standards and is equipped with glass yarns for enhanced strength and improved rodent protection. The cable is constructed with a Low Smoke Zero Halogen (LSZH) outer jacket, which provides flame retardant properties and minimizes smoke emission in case of fire. This cable is suitable for structured wiring systems, including industrial and telecom networks, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. It is not intended for blown installation. The cable has a minimum bend radius of 146 mm for installation and 73 mm for long-term operation, with a maximum tensile strength of 1600 N during installation and 530 N during operation. It is water-tight and features water-blocking glass yarns. The operating temperature range is from -30 ¬8C to +55 ¬8C, making it versatile for different environmental conditions. The cable meets several international standards, including IEC 60332 for flammability and is compliant with the CPR Euroclass Cca rating.

Datasheet Summary
Powered by GS/AI

The GUXTCI06 is a universal tight buffered optical fiber cable designed for both indoor and outdoor applications. It features six single-mode fibers compliant with G.657.B3 standards and is equipped with glass yarns for enhanced strength and improved rodent protection. The cable is constructed with a Low Smoke Zero Halogen (LSZH) outer jacket, which provides flame retardant properties and minimizes smoke emission in case of fire. This cable is suitable for structured wiring systems, including industrial and telecom networks, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. It is not intended for blown installation. The cable has a minimum bend radius of 146 mm for installation and 73 mm for long-term operation, with a maximum tensile strength of 1600 N during installation and 530 N during operation. It is water-tight and features water-blocking glass yarns. The operating temperature range is from -30 ¬8C to +55 ¬8C, making it versatile for different environmental conditions. The cable meets several international standards, including IEC 60332 for flammability and is compliant with the CPR Euroclass Cca rating.

Suppliers

Company
Product
Description
Supplier Links
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.657.B3. CPR Cca. - GUXTCI06 - Belden Inc.
St. Louis, MO, United States
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.657.B3. CPR Cca.
GUXTCI06
Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.657.B3. CPR Cca. GUXTCI06
Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.B3. CPR Euroclass Cca.

Universal (Indoor/Outdoor) tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Low Smoke Zero Halogen outer jacket. 6 fibers SM OS2 G.657.B3. CPR Euroclass Cca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GUXTCI06
Product Name Universal tight buffered OFC: GLASS YARNS (impr. rodent protection) LSZH jacket 6f SM OS2 G.657.B3. CPR Cca.
Cable Weight 0.0759 lbs/ft (0.1129 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00030 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details